multicomp PRO Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro SPC22793

Description
FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Body Material:Metal Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro - 70M9863 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro
70M9863
Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro 70M9863
FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Body Material:Metal Body RoHS Compliant: Yes

FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70M9863
Product Name Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-1026-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details