multicomp PRO Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro SPC22790

Description
FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:MPO; Convert To Fiber Optic Connector:MPO; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:MPO; Convert To Fiber Optic Connector:MPO; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro - 70M9860 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro
70M9860
Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro 70M9860
FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:MPO; Convert To Fiber Optic Connector:MPO; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Body Material:Plastic Body RoHS Compliant: Yes

FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:MPO; Convert To Fiber Optic Connector:MPO; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70M9860
Product Name Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Fluid connector set - SASA-FW-A-32-S13 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mini Receptacle - 888N-M4AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details