multicomp PRO Fiber Optic Attenuator; Attenuation Multicomp Pro SPC22780

Description
FIBER OPTIC ATTENUATOR; Attenuation:5dB; Fibre Optic Connector Type:SCA; Wavelength Typ:1550nm RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC ATTENUATOR; Attenuation:5dB; Fibre Optic Connector Type:SCA; Wavelength Typ:1550nm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Attenuator; Attenuation Multicomp Pro - 70M9849 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Attenuator; Attenuation Multicomp Pro
70M9849
Fiber Optic Attenuator; Attenuation Multicomp Pro 70M9849
FIBER OPTIC ATTENUATOR; Attenuation:5dB; Fibre Optic Connector Type:SCA; Wavelength Typ:1550nm RoHS Compliant: Yes

FIBER OPTIC ATTENUATOR; Attenuation:5dB; Fibre Optic Connector Type:SCA; Wavelength Typ:1550nm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fiber Optic Attenuators
Product Number 70M9849
Product Name Fiber Optic Attenuator; Attenuation Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 633 nm - VA-CB-633 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 633 nm (6330 Å)
View Details
Singlemode Inline Optical Attenuator - MPS-2100 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Cable Type Single Mode
Attenuator Type Fixed Attenuation
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
View Details
Fiber Attenuator - SC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details
Fiber Optic Attenuators -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
View Details