multicomp PRO Fiber Optic Attenuator; Attenuation Multicomp Pro SPC22777

Description
FIBER OPTIC ATTENUATOR; Attenuation:10dB; Fibre Optic Connector Type:SC; Fibre Optic Polish Type:-; Wavelength Typ:1550nm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC ATTENUATOR; Attenuation:10dB; Fibre Optic Connector Type:SC; Fibre Optic Polish Type:-; Wavelength Typ:1550nm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Attenuator; Attenuation Multicomp Pro - 70M9846 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Attenuator; Attenuation Multicomp Pro
70M9846
Fiber Optic Attenuator; Attenuation Multicomp Pro 70M9846
FIBER OPTIC ATTENUATOR; Attenuation:10dB; Fibre Optic Connector Type:SC; Fibre Optic Polish Type:-; Wavelength Typ:1550nm; Product Range:- RoHS Compliant: Yes

FIBER OPTIC ATTENUATOR; Attenuation:10dB; Fibre Optic Connector Type:SC; Fibre Optic Polish Type:-; Wavelength Typ:1550nm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fiber Optic Attenuators
Product Number 70M9846
Product Name Fiber Optic Attenuator; Attenuation Multicomp Pro
Connector Type SC
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 515 nm - VA-CB-515 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 515 nm (5150 Å)
View Details
In-Line Optical Attenuators, Flat Wavelength, FC UPC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details
Multimode Inline Optical Attenuator - MPS-2150 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Cable Type Multimode
Attenuator Type Fixed Attenuation
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC, AVIM
View Details
Fiber Attenuator - SC/APC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details