multicomp PRO Fiber Optic Attenuator; Attenuation Multicomp Pro SPC22768

Description
FIBER OPTIC ATTENUATOR; Attenuation:5dB; Fibre Optic Connector Type:FC; Wavelength Typ:1550nm RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC ATTENUATOR; Attenuation:5dB; Fibre Optic Connector Type:FC; Wavelength Typ:1550nm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Attenuator; Attenuation Multicomp Pro - 70M9840 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Attenuator; Attenuation Multicomp Pro
70M9840
Fiber Optic Attenuator; Attenuation Multicomp Pro 70M9840
FIBER OPTIC ATTENUATOR; Attenuation:5dB; Fibre Optic Connector Type:FC; Wavelength Typ:1550nm RoHS Compliant: Yes

FIBER OPTIC ATTENUATOR; Attenuation:5dB; Fibre Optic Connector Type:FC; Wavelength Typ:1550nm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fiber Optic Attenuators
Product Number 70M9840
Product Name Fiber Optic Attenuator; Attenuation Multicomp Pro
Connector Type FC
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 442 nm - VA-CB-442 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 442 nm (4420 Å)
View Details
Fiber Optic Attenuator - SPC - M2 Optics, Inc.
Specs
Cable Type Single Mode / Multimode
Attenuator Type Fixed Attenuation
Connector Type FC (optional feature); LC (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
View Details
LC UPC Attenuators -  - HUBER+SUHNER AG
HUBER+SUHNER AG
Specs
Connector Type LC
View Details
2W/2 dB Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 18 GHz - LCAT1006-02 - L-com, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type SMA
Attenuation Range 2 dB
View Details