multicomp PRO Patch Cord, Rj45, 12Ft, Blue; Connector Type A Multicomp SPC22219

Description
PATCH CORD, RJ45, 12FT, BLUE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3.7m; Cable Length - Imperial:12ft; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45, 12FT, BLUE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3.7m; Cable Length - Imperial:12ft; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45, 12Ft, Blue; Connector Type A Multicomp - 29M8079 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45, 12Ft, Blue; Connector Type A Multicomp
29M8079
Patch Cord, Rj45, 12Ft, Blue; Connector Type A Multicomp 29M8079
PATCH CORD, RJ45, 12FT, BLUE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3.7m; Cable Length - Imperial:12ft; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45, 12FT, BLUE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3.7m; Cable Length - Imperial:12ft; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29M8079
Product Name Patch Cord, Rj45, 12Ft, Blue; Connector Type A Multicomp
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details