multicomp PRO Patch Cord, Rj45, 5Ft, Grey; Connector Type A Multicomp SPC22216

Description
PATCH CORD, RJ45, 5FT, GREY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45, 5FT, GREY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45, 5Ft, Grey; Connector Type A Multicomp - 29M8073 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45, 5Ft, Grey; Connector Type A Multicomp
29M8073
Patch Cord, Rj45, 5Ft, Grey; Connector Type A Multicomp 29M8073
PATCH CORD, RJ45, 5FT, GREY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45, 5FT, GREY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29M8073
Product Name Patch Cord, Rj45, 5Ft, Grey; Connector Type A Multicomp
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details