multicomp PRO Patch Cord, Cat5E, Crossover, 4Ft, Grey; Lan Category Multicomp SPC22206

Description
PATCH CORD, CAT5E, CROSSOVER, 4FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, CAT5E, CROSSOVER, 4FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Cat5E, Crossover, 4Ft, Grey; Lan Category Multicomp - 29M8049 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat5E, Crossover, 4Ft, Grey; Lan Category Multicomp
29M8049
Patch Cord, Cat5E, Crossover, 4Ft, Grey; Lan Category Multicomp 29M8049
PATCH CORD, CAT5E, CROSSOVER, 4FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT5E, CROSSOVER, 4FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29M8049
Product Name Patch Cord, Cat5E, Crossover, 4Ft, Grey; Lan Category Multicomp
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data