multicomp PRO Dip Socket, 14 Position, Through Hole; No. Of Contacts Multicomp SPC22186

Description
DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:SP Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:SP Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 14 Position, Through Hole; No. Of Contacts Multicomp - 26M8149 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 14 Position, Through Hole; No. Of Contacts Multicomp
26M8149
Dip Socket, 14 Position, Through Hole; No. Of Contacts Multicomp 26M8149
DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:SP Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:SP Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M8149
Product Name Dip Socket, 14 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2171-NECL-S-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DC Micro (M12) receptacle - 888D-F5AE1-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers