multicomp PRO Telephone Cord Modular, 4Way 12Ft, Black; Connector Type A Multicomp SPC22181

Description
TELEPHONE CORD MODULAR, 4WAY 12FT, BLACK; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
TELEPHONE CORD MODULAR, 4WAY 12FT, BLACK; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Telephone Cord Modular, 4Way 12Ft, Black; Connector Type A Multicomp - 26M8144 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cord Modular, 4Way 12Ft, Black; Connector Type A Multicomp
26M8144
Telephone Cord Modular, 4Way 12Ft, Black; Connector Type A Multicomp 26M8144
TELEPHONE CORD MODULAR, 4WAY 12FT, BLACK; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

TELEPHONE CORD MODULAR, 4WAY 12FT, BLACK; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26M8144
Product Name Telephone Cord Modular, 4Way 12Ft, Black; Connector Type A Multicomp
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details