multicomp PRO Terminal, Solder Lug, 6.35Mm; Stud Size Imperial Multicomp SPC22122

Description
TERMINAL, SOLDER LUG, 6.35MM; Stud Size - Imperial:1/4"; Stud Size - Metric:M6; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Insulator Material:Uninsulated ; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SOLDER LUG, 6.35MM; Stud Size - Imperial:1/4"; Stud Size - Metric:M6; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Insulator Material:Uninsulated ; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Solder Lug, 6.35Mm; Stud Size Imperial Multicomp - 20M4879 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Solder Lug, 6.35Mm; Stud Size Imperial Multicomp
20M4879
Terminal, Solder Lug, 6.35Mm; Stud Size Imperial Multicomp 20M4879
TERMINAL, SOLDER LUG, 6.35MM; Stud Size - Imperial:1/4"; Stud Size - Metric:M6; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Insulator Material:Uninsulated ; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, SOLDER LUG, 6.35MM; Stud Size - Imperial:1/4"; Stud Size - Metric:M6; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Insulator Material:Uninsulated; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 20M4879
Product Name Terminal, Solder Lug, 6.35Mm; Stud Size Imperial Multicomp
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 1-192447-8 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details