multicomp PRO Ethernet Cable, Cat5E, 7Ft, Blue; Lan Category Multicomp Pro SPC22013

Description
ETHERNET CABLE, CAT5E, 7FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Blue; Product Range:-; Colour:Blue RoHS Compliant: Yes
Description
ETHERNET CABLE, CAT5E, 7FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Blue; Product Range:-; Colour:Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Cat5E, 7Ft, Blue; Lan Category Multicomp Pro - 84R4207 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Cat5E, 7Ft, Blue; Lan Category Multicomp Pro
84R4207
Ethernet Cable, Cat5E, 7Ft, Blue; Lan Category Multicomp Pro 84R4207
ETHERNET CABLE, CAT5E, 7FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Blue; Product Range:-; Colour:Blue RoHS Compliant: Yes

ETHERNET CABLE, CAT5E, 7FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Blue; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84R4207
Product Name Ethernet Cable, Cat5E, 7Ft, Blue; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data