multicomp PRO Category 5E Cable Assembly; Lan Category Multicomp Pro SPC21986

Description
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Yellow; Product Range:-; Cable Length:25ft RoHS Compliant: Yes
Description
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Yellow; Product Range:-; Cable Length:25ft RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Category 5E Cable Assembly, part number 21M6234, features a 25-foot length and is designed for LAN applications. It includes snagless RJ-45 plugs at both ends, which help prevent cable kinks and bent pins during removal from patch panels. The cable is constructed with four unshielded twisted pairs (UTP) of 24 AWG wire, encased in a PVC jacket, and supports data transmission speeds of up to 350 MHz. It is compliant with EIA/TIA-568-B.2 standards, ensuring reliable performance in networking environments. The assembly is also RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Category 5E Cable Assembly, part number 21M6234, features a 25-foot length and is designed for LAN applications. It includes snagless RJ-45 plugs at both ends, which help prevent cable kinks and bent pins during removal from patch panels. The cable is constructed with four unshielded twisted pairs (UTP) of 24 AWG wire, encased in a PVC jacket, and supports data transmission speeds of up to 350 MHz. It is compliant with EIA/TIA-568-B.2 standards, ensuring reliable performance in networking environments. The assembly is also RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Category 5E Cable Assembly; Lan Category Multicomp Pro - 21M6234 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Cable Assembly; Lan Category Multicomp Pro
21M6234
Category 5E Cable Assembly; Lan Category Multicomp Pro 21M6234
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Yellow; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Yellow; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21M6234
Product Name Category 5E Cable Assembly; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details