multicomp PRO Category 5E Cable Assembly; Lan Category Multicomp Pro SPC21979

Description
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Red; Product Range:-; Cable Length:15ft RoHS Compliant: Yes
Datasheet
Description
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Red; Product Range:-; Cable Length:15ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5E Cable Assembly; Lan Category Multicomp Pro - 21M6035 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Cable Assembly; Lan Category Multicomp Pro
21M6035
Category 5E Cable Assembly; Lan Category Multicomp Pro 21M6035
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Red; Product Range:-; Cable Length:15ft RoHS Compliant: Yes

CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Red; Product Range:-; Cable Length:15ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21M6035
Product Name Category 5E Cable Assembly; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - RG6 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 70 C (-4 to 158 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details