multicomp PRO Cat 5E Cable Assembly, 15Ft, Black; Lan Category Multicomp Pro SPC21976

Description
CAT 5E CABLE ASSEMBLY, 15FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CAT 5E CABLE ASSEMBLY, 15FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat 5E Cable Assembly, 15Ft, Black; Lan Category Multicomp Pro - 21M6030 - Newark, An Avnet Company
Chicago, IL, United States
Cat 5E Cable Assembly, 15Ft, Black; Lan Category Multicomp Pro
21M6030
Cat 5E Cable Assembly, 15Ft, Black; Lan Category Multicomp Pro 21M6030
CAT 5E CABLE ASSEMBLY, 15FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

CAT 5E CABLE ASSEMBLY, 15FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21M6030
Product Name Cat 5E Cable Assembly, 15Ft, Black; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NE047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details