multicomp PRO Cable Assembly, Category 5E, 10Ft, Blue; Lan Category Multicomp Pro SPC21971

Description
CABLE ASSEMBLY, CATEGORY 5E, 10FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, CATEGORY 5E, 10FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Category 5E, 10Ft, Blue; Lan Category Multicomp Pro - 21M6025 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Category 5E, 10Ft, Blue; Lan Category Multicomp Pro
21M6025
Cable Assembly, Category 5E, 10Ft, Blue; Lan Category Multicomp Pro 21M6025
CABLE ASSEMBLY, CATEGORY 5E, 10FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:-; Colour:Blue RoHS Compliant: Yes

CABLE ASSEMBLY, CATEGORY 5E, 10FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21M6025
Product Name Cable Assembly, Category 5E, 10Ft, Blue; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - ND047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details