multicomp PRO Ethernet Cable, Patch Lead, Cat5E, 10Ft, Black; Connector To Connector Multicomp Pro SPC21970

Description
ETHERNET CABLE, PATCH LEAD, CAT5E, 10FT, BLACK; Connector to Connector:RJ45 Plug to RJ45 Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:Black; Product Range:Multicomp Pro Patch Cords; Cable Length:10ft RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE, PATCH LEAD, CAT5E, 10FT, BLACK; Connector to Connector:RJ45 Plug to RJ45 Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:Black; Product Range:Multicomp Pro Patch Cords; Cable Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Patch Lead, Cat5E, 10Ft, Black; Connector To Connector Multicomp Pro - 21M6022 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Patch Lead, Cat5E, 10Ft, Black; Connector To Connector Multicomp Pro
21M6022
Ethernet Cable, Patch Lead, Cat5E, 10Ft, Black; Connector To Connector Multicomp Pro 21M6022
ETHERNET CABLE, PATCH LEAD, CAT5E, 10FT, BLACK; Connector to Connector:RJ45 Plug to RJ45 Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:Black; Product Range:Multicomp Pro Patch Cords; Cable Length:10ft RoHS Compliant: Yes

ETHERNET CABLE, PATCH LEAD, CAT5E, 10FT, BLACK; Connector to Connector:RJ45 Plug to RJ45 Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:Black; Product Range:Multicomp Pro Patch Cords; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21M6022
Product Name Ethernet Cable, Patch Lead, Cat5E, 10Ft, Black; Connector To Connector Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Ethernet Cable - 1861992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details