multicomp PRO Ethernet Cable, Cat5E, 7Ft, Black; Lan Category Multicomp Pro SPC21964

Description
ETHERNET CABLE, CAT5E, 7FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Black; Product Range:-; Cable Length:7ft RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE, CAT5E, 7FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Black; Product Range:-; Cable Length:7ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Cat5E, 7Ft, Black; Lan Category Multicomp Pro - 21M5908 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Cat5E, 7Ft, Black; Lan Category Multicomp Pro
21M5908
Ethernet Cable, Cat5E, 7Ft, Black; Lan Category Multicomp Pro 21M5908
ETHERNET CABLE, CAT5E, 7FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Black; Product Range:-; Cable Length:7ft RoHS Compliant: Yes

ETHERNET CABLE, CAT5E, 7FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Black; Product Range:-; Cable Length:7ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21M5908
Product Name Ethernet Cable, Cat5E, 7Ft, Black; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NH750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details