multicomp PRO Cable Assembly, Category 5E, 3Ft, Blue; Lan Category Multicomp Pro SPC21961

Description
CABLE ASSEMBLY, CATEGORY 5E, 3FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Blue; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, CATEGORY 5E, 3FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Blue; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Category 5E, 3Ft, Blue; Lan Category Multicomp Pro - 21M5875 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Category 5E, 3Ft, Blue; Lan Category Multicomp Pro
21M5875
Cable Assembly, Category 5E, 3Ft, Blue; Lan Category Multicomp Pro 21M5875
CABLE ASSEMBLY, CATEGORY 5E, 3FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Blue; Product Range:-; Colour:Blue RoHS Compliant: Yes

CABLE ASSEMBLY, CATEGORY 5E, 3FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Blue; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21M5875
Product Name Cable Assembly, Category 5E, 3Ft, Blue; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NE047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details