multicomp PRO Category 5E Cable Assembly; Lan Category Multicomp Pro SPC21958

Description
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Green; Product Range:-; Cable Length:1ft RoHS Compliant: Yes
Datasheet
Description
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Green; Product Range:-; Cable Length:1ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5E Cable Assembly; Lan Category Multicomp Pro - 21M5872 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Cable Assembly; Lan Category Multicomp Pro
21M5872
Category 5E Cable Assembly; Lan Category Multicomp Pro 21M5872
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Green; Product Range:-; Cable Length:1ft RoHS Compliant: Yes

CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Green; Product Range:-; Cable Length:1ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21M5872
Product Name Category 5E Cable Assembly; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data