multicomp PRO Ethernet Cable Assembly; Lan Category Multicomp Pro SPC21942

Description
ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:White; Product Range:-; Cable Length:14ft; Colour:White RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:White; Product Range:-; Cable Length:14ft; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable Assembly; Lan Category Multicomp Pro - 21M5725 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable Assembly; Lan Category Multicomp Pro
21M5725
Ethernet Cable Assembly; Lan Category Multicomp Pro 21M5725
ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:White; Product Range:-; Cable Length:14ft; Colour:White RoHS Compliant: Yes

ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:White; Product Range:-; Cable Length:14ft; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21M5725
Product Name Ethernet Cable Assembly; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NAM1-40-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details