multicomp PRO Ethernet Cable Assembly; Lan Category Multicomp Pro SPC21909

Description
ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Blue; Product Range:-; Cable Length:3ft; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Blue; Product Range:-; Cable Length:3ft; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable Assembly; Lan Category Multicomp Pro - 21M5668 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable Assembly; Lan Category Multicomp Pro
21M5668
Ethernet Cable Assembly; Lan Category Multicomp Pro 21M5668
ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Blue; Product Range:-; Cable Length:3ft; Colour:Blue RoHS Compliant: Yes

ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Blue; Product Range:-; Cable Length:3ft; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21M5668
Product Name Ethernet Cable Assembly; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA830 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details