multicomp PRO Category 5E Cable Assembly; Lan Category Multicomp Pro SPC21901

Description
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Cable Length:3ft RoHS Compliant: Yes
Description
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Cable Length:3ft RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Category 5E Cable Assembly, part number 21M5657, is designed for LAN applications and features a booted (snagless) RJ-45 plug at each end. It utilizes 24 AWG unshielded twisted pairs (UTP) with a PVC jacket, ensuring durability and flexibility. The cable supports data transmission speeds of up to 350 MHz and is compliant with EIA/TIA-568-B.2 standards. Available in various lengths and colors, this assembly is suitable for a range of networking setups, providing reliable connectivity while minimizing the risk of cable kinks and bent pins during installation and removal.

Datasheet Summary
Powered by GS/AI

The Category 5E Cable Assembly, part number 21M5657, is designed for LAN applications and features a booted (snagless) RJ-45 plug at each end. It utilizes 24 AWG unshielded twisted pairs (UTP) with a PVC jacket, ensuring durability and flexibility. The cable supports data transmission speeds of up to 350 MHz and is compliant with EIA/TIA-568-B.2 standards. Available in various lengths and colors, this assembly is suitable for a range of networking setups, providing reliable connectivity while minimizing the risk of cable kinks and bent pins during installation and removal.

Suppliers

Company
Product
Description
Supplier Links
Category 5E Cable Assembly; Lan Category Multicomp Pro - 21M5657 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Cable Assembly; Lan Category Multicomp Pro
21M5657
Category 5E Cable Assembly; Lan Category Multicomp Pro 21M5657
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Cable Length:3ft RoHS Compliant: Yes

CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Cable Length:3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21M5657
Product Name Category 5E Cable Assembly; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - RG214S - kTB Solutions
Specs
Application RF
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
Measurement Solutions // Cables for NVH-Testing // Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indication // Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Connector Type Lemo male connector, 6-pole, code A
View Details