multicomp PRO Fiber Washers; Internal Diameter Multicomp SPC21878

Description
FIBER WASHERS; Internal Diameter:3.175mm; External Diameter:7.138mm; Fastener Material:Fibre; Thread Size - Metric:-; Product Range:-; Inner Diameter:0.125"; Material:Fibre; Outer Diameter:0.281"; Thread Size - Imperial:#4 RoHS Compliant: Yes
Description
FIBER WASHERS; Internal Diameter:3.175mm; External Diameter:7.138mm; Fastener Material:Fibre; Thread Size - Metric:-; Product Range:-; Inner Diameter:0.125"; Material:Fibre; Outer Diameter:0.281"; Thread Size - Imperial:#4 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fiber Washers; Internal Diameter Multicomp - 18M6059 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Washers; Internal Diameter Multicomp
18M6059
Fiber Washers; Internal Diameter Multicomp 18M6059
FIBER WASHERS; Internal Diameter:3.175mm; External Diameter:7.138mm; Fastener Material:Fibre; Thread Size - Metric:-; Product Range:-; Inner Diameter:0.125"; Material:Fibre; Outer Diameter:0.281"; Thread Size - Imperial:#4 RoHS Compliant: Yes

FIBER WASHERS; Internal Diameter:3.175mm; External Diameter:7.138mm; Fastener Material:Fibre; Thread Size - Metric:-; Product Range:-; Inner Diameter:0.125"; Material:Fibre; Outer Diameter:0.281"; Thread Size - Imperial:#4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Washers
Product Number 18M6059
Product Name Fiber Washers; Internal Diameter Multicomp
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Wave Spring - CM05-L6-S17 - Smalley
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.138 inch (3.500 mm)
View Details
Washers - 9143418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Ring lock
Material StainlessSteel; Stainless steel
Finish ZincPlated
View Details
Washers & Shims - PW-52X65X2.00 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 1.930 to 2.000 inch (49.022 to 50.800 mm)
View Details