multicomp PRO Self-Tapping Screw; Thread Size Imperial Multicomp SPC21872

Description
SELF-TAPPING SCREW; Thread Size - Imperial:4; Thread Size - Metric:-; Screw Length:9.525mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes
Description
SELF-TAPPING SCREW; Thread Size - Imperial:4; Thread Size - Metric:-; Screw Length:9.525mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw; Thread Size Imperial Multicomp - 18M6053 - Newark, An Avnet Company
Chicago, IL, United States
Self-Tapping Screw; Thread Size Imperial Multicomp
18M6053
Self-Tapping Screw; Thread Size Imperial Multicomp 18M6053
SELF-TAPPING SCREW; Thread Size - Imperial:4; Thread Size - Metric:-; Screw Length:9.525mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes

SELF-TAPPING SCREW; Thread Size - Imperial:4; Thread Size - Metric:-; Screw Length:9.525mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 18M6053
Product Name Self-Tapping Screw; Thread Size Imperial Multicomp
Screw Type Self Drilling / Thread Cutting Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Knurled Head
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details