multicomp PRO Slotted Hex Screws; Thread Size Imperial Multicomp SPC21871

Description
SLOTTED HEX SCREWS; Thread Size - Imperial:10; Thread Size - Metric:-; Screw Length:19.05mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes
Datasheet
Description
SLOTTED HEX SCREWS; Thread Size - Imperial:10; Thread Size - Metric:-; Screw Length:19.05mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Hex Screws; Thread Size Imperial Multicomp - 18M6052 - Newark, An Avnet Company
Chicago, IL, United States
Slotted Hex Screws; Thread Size Imperial Multicomp
18M6052
Slotted Hex Screws; Thread Size Imperial Multicomp 18M6052
SLOTTED HEX SCREWS; Thread Size - Imperial:10; Thread Size - Metric:-; Screw Length:19.05mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes

SLOTTED HEX SCREWS; Thread Size - Imperial:10; Thread Size - Metric:-; Screw Length:19.05mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 18M6052
Product Name Slotted Hex Screws; Thread Size Imperial Multicomp
Head Type Hexagon Head; Other; Hex Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 1/4-20UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/4"
View Details