multicomp PRO Self Tapping Screws; Thread Size Imperial Multicomp SPC21865

Description
SELF TAPPING SCREWS; Thread Size - Imperial:6; Thread Size - Metric:-; Screw Length:19.05mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Washer Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes
Description
SELF TAPPING SCREWS; Thread Size - Imperial:6; Thread Size - Metric:-; Screw Length:19.05mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Washer Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screws; Thread Size Imperial Multicomp - 18M6046 - Newark, An Avnet Company
Chicago, IL, United States
Self Tapping Screws; Thread Size Imperial Multicomp
18M6046
Self Tapping Screws; Thread Size Imperial Multicomp 18M6046
SELF TAPPING SCREWS; Thread Size - Imperial:6; Thread Size - Metric:-; Screw Length:19.05mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Washer Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes

SELF TAPPING SCREWS; Thread Size - Imperial:6; Thread Size - Metric:-; Screw Length:19.05mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Washer Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 18M6046
Product Name Self Tapping Screws; Thread Size Imperial Multicomp
Head Type Hexagon Head; Washer Head; Other; Hex Washer Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screw, Stainless Steel, Black - 58-26-309-26 - Southco
Specs
Material Stainless Steel
Inch # 10
View Details
M4 x 0.7 Setscrew, 6 mm Long, Qty 50 - SS4MS06 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details