multicomp PRO Machine Screw; Thread Size Metric Multicomp SPC21859

Description
MACHINE SCREW; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:12.7mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-; Driver Type:Slotted RoHS Compliant: Yes
Description
MACHINE SCREW; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:12.7mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-; Driver Type:Slotted RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Machine Screw; Thread Size Metric Multicomp - 18M6040 - Newark, An Avnet Company
Chicago, IL, United States
Machine Screw; Thread Size Metric Multicomp
18M6040
Machine Screw; Thread Size Metric Multicomp 18M6040
MACHINE SCREW; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:12.7mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-; Driver Type:Slotted RoHS Compliant: Yes

MACHINE SCREW; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:12.7mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-; Driver Type:Slotted RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 18M6040
Product Name Machine Screw; Thread Size Metric Multicomp
Screw Type Machine Screw
Head Type Flat Head; Other; Flat / Countersunk Head Slotted
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details