multicomp PRO Screws, Machine; Thread Size Metric Multicomp SPC21840

Description
SCREWS, MACHINE; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:9.525mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Round Head Slotted; Product Range:-; Material:Steel; Screw Head Diameter:0.211"RoHS Compliant: Yes
Datasheet
Description
SCREWS, MACHINE; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:9.525mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Round Head Slotted; Product Range:-; Material:Steel; Screw Head Diameter:0.211"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screws, Machine; Thread Size Metric Multicomp - 18M6021 - Newark, An Avnet Company
Chicago, IL, United States
Screws, Machine; Thread Size Metric Multicomp
18M6021
Screws, Machine; Thread Size Metric Multicomp 18M6021
SCREWS, MACHINE; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:9.525mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Round Head Slotted; Product Range:-; Material:Steel; Screw Head Diameter:0.211"RoHS Compliant: Yes

SCREWS, MACHINE; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:9.525mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Round Head Slotted; Product Range:-; Material:Steel; Screw Head Diameter:0.211"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 18M6021
Product Name Screws, Machine; Thread Size Metric Multicomp
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Cap Screw, 20 mm Long, Qty 25 - SH6MS20 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details
Phillips Recessed Standard Pan Head Screw - Type R SEELSKREW® - 1/4-20 UNC-2A - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details