multicomp PRO Round Head Machine Screw; Thread Size Metric Multicomp SPC21838

Description
ROUND HEAD MACHINE SCREW; Thread Size - Metric:-; Thread Size - Imperial:2-56; Screw Length:19.05mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Round Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes
Datasheet
Description
ROUND HEAD MACHINE SCREW; Thread Size - Metric:-; Thread Size - Imperial:2-56; Screw Length:19.05mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Round Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Head Machine Screw; Thread Size Metric Multicomp - 18M6019 - Newark, An Avnet Company
Chicago, IL, United States
Round Head Machine Screw; Thread Size Metric Multicomp
18M6019
Round Head Machine Screw; Thread Size Metric Multicomp 18M6019
ROUND HEAD MACHINE SCREW; Thread Size - Metric:-; Thread Size - Imperial:2-56; Screw Length:19.05mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Round Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes

ROUND HEAD MACHINE SCREW; Thread Size - Metric:-; Thread Size - Imperial:2-56; Screw Length:19.05mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Round Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 18M6019
Product Name Round Head Machine Screw; Thread Size Metric Multicomp
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
1/8 in. Hex Key for 1/4-20 Setscrew, Qty 10 - HK018 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Inch 1/4"
View Details
Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M5 X 0.80 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M5
View Details