multicomp PRO Binder Head Machine Screw, Steel, 6-32; Thread Size Metric Multicomp SPC21828

Description
BINDER HEAD MACHINE SCREW, STEEL, 6-32; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:9.525mm; Fastener Material:Steel; Fastener Plating:Nickel; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes
Description
BINDER HEAD MACHINE SCREW, STEEL, 6-32; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:9.525mm; Fastener Material:Steel; Fastener Plating:Nickel; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binder Head Machine Screw, Steel, 6-32; Thread Size Metric Multicomp - 18M6009 - Newark, An Avnet Company
Chicago, IL, United States
Binder Head Machine Screw, Steel, 6-32; Thread Size Metric Multicomp
18M6009
Binder Head Machine Screw, Steel, 6-32; Thread Size Metric Multicomp 18M6009
BINDER HEAD MACHINE SCREW, STEEL, 6-32; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:9.525mm; Fastener Material:Steel; Fastener Plating:Nickel; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

BINDER HEAD MACHINE SCREW, STEEL, 6-32; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:9.525mm; Fastener Material:Steel; Fastener Plating:Nickel; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 18M6009
Product Name Binder Head Machine Screw, Steel, 6-32; Thread Size Metric Multicomp
Screw Type Machine Screw
Head Type Binding Head  ; Other; Binder Head Slotted
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details