multicomp PRO Screws, Machine; Thread Size Metric Multicomp SPC21821

Description
SCREWS, MACHINE; Thread Size - Metric:-; Thread Size - Imperial:2-56; Screw Length:6.35mm; Fastener Material:Steel; Fastener Plating:Nickel; Screw Head Style:Binder Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes
Datasheet
Description
SCREWS, MACHINE; Thread Size - Metric:-; Thread Size - Imperial:2-56; Screw Length:6.35mm; Fastener Material:Steel; Fastener Plating:Nickel; Screw Head Style:Binder Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screws, Machine; Thread Size Metric Multicomp - 18M6002 - Newark, An Avnet Company
Chicago, IL, United States
Screws, Machine; Thread Size Metric Multicomp
18M6002
Screws, Machine; Thread Size Metric Multicomp 18M6002
SCREWS, MACHINE; Thread Size - Metric:-; Thread Size - Imperial:2-56; Screw Length:6.35mm; Fastener Material:Steel; Fastener Plating:Nickel; Screw Head Style:Binder Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes

SCREWS, MACHINE; Thread Size - Metric:-; Thread Size - Imperial:2-56; Screw Length:6.35mm; Fastener Material:Steel; Fastener Plating:Nickel; Screw Head Style:Binder Head Slotted; Product Range:-; Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 18M6002
Product Name Screws, Machine; Thread Size Metric Multicomp
Screw Type Machine Screw
Head Type Binding Head  ; Other; Binder Head Slotted
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M8 X 1.25 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M8
View Details