multicomp PRO Machine Screws; Thread Size Metric Multicomp SPC21819

Description
MACHINE SCREWS; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:6.35mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; Material:Nylon 6.6 RoHS Compliant: Yes
Description
MACHINE SCREWS; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:6.35mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; Material:Nylon 6.6 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Machine Screws; Thread Size Metric Multicomp - 18M6000 - Newark, An Avnet Company
Chicago, IL, United States
Machine Screws; Thread Size Metric Multicomp
18M6000
Machine Screws; Thread Size Metric Multicomp 18M6000
MACHINE SCREWS; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:6.35mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; Material:Nylon 6.6 RoHS Compliant: Yes

MACHINE SCREWS; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:6.35mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 18M6000
Product Name Machine Screws; Thread Size Metric Multicomp
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Setscrew, 20 mm Long, Qty 25 - SS6MS20 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details
Machine Screw - 335-1096-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details