multicomp PRO Machine Screws; Thread Size Metric Multicomp SPC21818

Description
MACHINE SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:19.05mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; Material:Nylon 6.6 RoHS Compliant: Yes
Description
MACHINE SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:19.05mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; Material:Nylon 6.6 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Machine Screws; Thread Size Metric Multicomp - 18M5999 - Newark, An Avnet Company
Chicago, IL, United States
Machine Screws; Thread Size Metric Multicomp
18M5999
Machine Screws; Thread Size Metric Multicomp 18M5999
MACHINE SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:19.05mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; Material:Nylon 6.6 RoHS Compliant: Yes

MACHINE SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:19.05mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 18M5999
Product Name Machine Screws; Thread Size Metric Multicomp
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 67H3324 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.6250 inch (15.88 mm)
View Details