multicomp PRO Machine Screws; Thread Size Metric Multicomp SPC21817

Description
MACHINE SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:12.7mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; Material:Nylon 6.6 RoHS Compliant: Yes
Description
MACHINE SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:12.7mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; Material:Nylon 6.6 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Machine Screws; Thread Size Metric Multicomp - 18M5998 - Newark, An Avnet Company
Chicago, IL, United States
Machine Screws; Thread Size Metric Multicomp
18M5998
Machine Screws; Thread Size Metric Multicomp 18M5998
MACHINE SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:12.7mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; Material:Nylon 6.6 RoHS Compliant: Yes

MACHINE SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:12.7mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 18M5998
Product Name Machine Screws; Thread Size Metric Multicomp
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
0.035 in. Hex Key for 2-56 Setscrew, Qty 10 - HK035 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
View Details