multicomp PRO Bumper, Button, Rubber, 14.29Mm, Black, Pk25; Bumper / Feet Mounting Multicomp SPC21800

Description
BUMPER, BUTTON, RUBBER, 14.29MM, BLACK, PK25; Bumper / Feet Mounting:Press Fit; Height:2.5mm; Base Diameter:15.9mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BUMPER, BUTTON, RUBBER, 14.29MM, BLACK, PK25; Bumper / Feet Mounting:Press Fit; Height:2.5mm; Base Diameter:15.9mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bumper, Button, Rubber, 14.29Mm, Black, Pk25; Bumper / Feet Mounting Multicomp - 18M5981 - Newark, An Avnet Company
Chicago, IL, United States
Bumper, Button, Rubber, 14.29Mm, Black, Pk25; Bumper / Feet Mounting Multicomp
18M5981
Bumper, Button, Rubber, 14.29Mm, Black, Pk25; Bumper / Feet Mounting Multicomp 18M5981
BUMPER, BUTTON, RUBBER, 14.29MM, BLACK, PK25; Bumper / Feet Mounting:Press Fit; Height:2.5mm; Base Diameter:15.9mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

BUMPER, BUTTON, RUBBER, 14.29MM, BLACK, PK25; Bumper / Feet Mounting:Press Fit; Height:2.5mm; Base Diameter:15.9mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 18M5981
Product Name Bumper, Button, Rubber, 14.29Mm, Black, Pk25; Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Swage Standoff - 1759-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers