multicomp PRO Bumper, Recess, Rubber, 9.53Mm, Black, Pk25; Bumper / Feet Mounting Multicomp SPC21799

Description
BUMPER, RECESS, RUBBER, 9.53MM, BLACK, PK25; Bumper / Feet Mounting:Screw; Height:7.95mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes
Description
BUMPER, RECESS, RUBBER, 9.53MM, BLACK, PK25; Bumper / Feet Mounting:Screw; Height:7.95mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bumper, Recess, Rubber, 9.53Mm, Black, Pk25; Bumper / Feet Mounting Multicomp - 18M5980 - Newark, An Avnet Company
Chicago, IL, United States
Bumper, Recess, Rubber, 9.53Mm, Black, Pk25; Bumper / Feet Mounting Multicomp
18M5980
Bumper, Recess, Rubber, 9.53Mm, Black, Pk25; Bumper / Feet Mounting Multicomp 18M5980
BUMPER, RECESS, RUBBER, 9.53MM, BLACK, PK25; Bumper / Feet Mounting:Screw; Height:7.95mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

BUMPER, RECESS, RUBBER, 9.53MM, BLACK, PK25; Bumper / Feet Mounting:Screw; Height:7.95mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 18M5980
Product Name Bumper, Recess, Rubber, 9.53Mm, Black, Pk25; Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Female Standoff - 1922D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers