LAMP, INDICATOR, INCANDESCENT, T-1 3/4, GREEN; Lamp Base Type:Solder Terminal; Mounting Hole Dia:11.1mm; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:-; Bulb Size:T-1 3/4 (5mm); Colour:Green RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 16M1267 |
| Product Name | Lamp, Indicator, Incandescent, T-1 3/4, Green; Lamp Base Type Multicomp |
| Diameter | 11.1 mm (0.4370 inch) |