multicomp PRO Indicator, Incandescent, Solder, T-1 3/4, Red; Lamp Base Type Multicomp SPC21775

Description
INDICATOR, INCANDESCENT, SOLDER, T-1 3/4, RED; Lamp Base Type:Solder Terminal; Mounting Hole Dia:11.1mm; Current Rating:-; Supply Voltage:28V; Lens Shape:Round; Product Range:-; Bulb Size:T-1 3/4 (5mm); Colour:Red RoHS Compliant: Yes
Datasheet
Description
INDICATOR, INCANDESCENT, SOLDER, T-1 3/4, RED; Lamp Base Type:Solder Terminal; Mounting Hole Dia:11.1mm; Current Rating:-; Supply Voltage:28V; Lens Shape:Round; Product Range:-; Bulb Size:T-1 3/4 (5mm); Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Incandescent, Solder, T-1 3/4, Red; Lamp Base Type Multicomp - 16M1266 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Incandescent, Solder, T-1 3/4, Red; Lamp Base Type Multicomp
16M1266
Indicator, Incandescent, Solder, T-1 3/4, Red; Lamp Base Type Multicomp 16M1266
INDICATOR, INCANDESCENT, SOLDER, T-1 3/4, RED; Lamp Base Type:Solder Terminal; Mounting Hole Dia:11.1mm; Current Rating:-; Supply Voltage:28V; Lens Shape:Round; Product Range:-; Bulb Size:T-1 3/4 (5mm); Colour:Red RoHS Compliant: Yes

INDICATOR, INCANDESCENT, SOLDER, T-1 3/4, RED; Lamp Base Type:Solder Terminal; Mounting Hole Dia:11.1mm; Current Rating:-; Supply Voltage:28V; Lens Shape:Round; Product Range:-; Bulb Size:T-1 3/4 (5mm); Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16M1266
Product Name Indicator, Incandescent, Solder, T-1 3/4, Red; Lamp Base Type Multicomp
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Indicator Light 800L P-L - 800L-12L10B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Blue
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Panel
View Details