multicomp PRO Cable, Computer, Db25 F To F, 25Ft, Grey; Connector Type A Multicomp SPC21713

Description
CABLE, COMPUTER, DB25 F TO F, 25FT, GREY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, COMPUTER, DB25 F TO F, 25FT, GREY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Computer, Db25 F To F, 25Ft, Grey; Connector Type A Multicomp - 16M1049 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Computer, Db25 F To F, 25Ft, Grey; Connector Type A Multicomp
16M1049
Cable, Computer, Db25 F To F, 25Ft, Grey; Connector Type A Multicomp 16M1049
CABLE, COMPUTER, DB25 F TO F, 25FT, GREY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

CABLE, COMPUTER, DB25 F TO F, 25FT, GREY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16M1049
Product Name Cable, Computer, Db25 F To F, 25Ft, Grey; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 900mm, no Latches - G125-MC22605L0-0900F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Breakout to Lead Only, 18 AWG wire - 1015-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details