TRANSFORMER; Power Rating:150VA; Transformer Mounting:Panel Mount; Product Range:-; Input Voltage:208V; Isolation Transformer Primary Voltages:1 x 208V; Secondary Voltages:120V; Supply Voltage:208V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 12M6862 |
| Product Name | Transformer; Power Rating Multicomp |
| Transformer Type | Isolation |