The Current Transformer, part number 12M6854, is designed for use with ammeters and features a square style with a base. It is fully encapsulated in rubber molding, making it suitable for both indoor and outdoor applications. The transformer has a frequency range of 50Hz to 400Hz and an output current of 0-5A. It operates with an insulation class of 0.6kV and a 10kV BIL full wave rating. The linearity is specified at ±1.5%, and it has a thermal rating of 1.33VA at 30°C and 1VA at 55°C. The window diameter measures 1 inch, and the unit weighs 1.5 pounds. The terminals are available in brass or aluminum with #8-32 UNC specifications. This transformer is suitable for panel mounting and is RoHS compliant.
CURRENT TRANSFORMER; CT Construction:-; Current Ratio:200:5; Accuracy Class:Class 1.5; Power Rating:1.33VA; Window Diameter:25.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 12M6854 |
| Product Name | Current Transformer; Ct Construction Multicomp |
| Operating Frequency | 50 to 400 Hz |