multicomp PRO Current Transformer, 5A; Ct Construction Multicomp SPC21630

Description
CURRENT TRANSFORMER, 5A; CT Construction:Donut; Current Ratio:500:5; Accuracy Class:Class 1.5; Power Rating:1.33VA; Window Diameter:25.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:500A RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 5A; CT Construction:Donut; Current Ratio:500:5; Accuracy Class:Class 1.5; Power Rating:1.33VA; Window Diameter:25.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:500A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 5A; Ct Construction Multicomp - 12M6843 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 5A; Ct Construction Multicomp
12M6843
Current Transformer, 5A; Ct Construction Multicomp 12M6843
CURRENT TRANSFORMER, 5A; CT Construction:Donut; Current Ratio:500:5; Accuracy Class:Class 1.5; Power Rating:1.33VA; Window Diameter:25.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:500A RoHS Compliant: Yes

CURRENT TRANSFORMER, 5A; CT Construction:Donut; Current Ratio:500:5; Accuracy Class:Class 1.5; Power Rating:1.33VA; Window Diameter:25.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:500A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 12M6843
Product Name Current Transformer, 5A; Ct Construction Multicomp
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable - No.1601487374849 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
View Details