multicomp PRO Current Transformer; Ct Construction Multicomp SPC21628

Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:300:5; Accuracy Class:Class 1.5; Power Rating:1.33VA; Window Diameter:25.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:300A RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:300:5; Accuracy Class:Class 1.5; Power Rating:1.33VA; Window Diameter:25.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:300A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Multicomp - 12M6841 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Multicomp
12M6841
Current Transformer; Ct Construction Multicomp 12M6841
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:300:5; Accuracy Class:Class 1.5; Power Rating:1.33VA; Window Diameter:25.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:300A RoHS Compliant: Yes

CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:300:5; Accuracy Class:Class 1.5; Power Rating:1.33VA; Window Diameter:25.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:300A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 12M6841
Product Name Current Transformer; Ct Construction Multicomp
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5492-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F12-1000 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA - No.1601504525881 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details