multicomp PRO Current Transformer; Ct Construction Multicomp SPC21625

Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:150:5; Accuracy Class:Class 1.5; Power Rating:1.33VA; Window Diameter:25.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:150A RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:150:5; Accuracy Class:Class 1.5; Power Rating:1.33VA; Window Diameter:25.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:150A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Multicomp - 12M6838 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Multicomp
12M6838
Current Transformer; Ct Construction Multicomp 12M6838
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:150:5; Accuracy Class:Class 1.5; Power Rating:1.33VA; Window Diameter:25.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:150A RoHS Compliant: Yes

CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:150:5; Accuracy Class:Class 1.5; Power Rating:1.33VA; Window Diameter:25.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:150A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 12M6838
Product Name Current Transformer; Ct Construction Multicomp
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRA-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Multiple Secondary Chassis Mount Power Transformers - F-237Z - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details