The Current Transformer, part number 12M6831, is designed for use with AC panel meters and features a fully encapsulated rubber molding suitable for both indoor and outdoor applications. It has a round style with a 1-inch inside diameter and comes with 24-inch long, 16 AWG flexible leads. This transformer operates within a frequency range of 50Hz to 400Hz and has an output current capability of 0-5A. It is rated for insulation class 0.6kV with a 10kV BIL full wave. The linearity of the device is ±1.5%, and it has a thermal rating of 1.33VA at 30°C and 1VA at 55°C. This product is suitable for applications requiring reliable current measurement and monitoring.
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:50:5; Accuracy Class:Class 1.5; Power Rating:1.33VA; Window Diameter:25.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:50A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 12M6831 |
| Product Name | Current Transformer; Ct Construction Multicomp |
| Operating Frequency | 50 to 400 Hz |