multicomp PRO Spacer/standoff Round Al 0.25In X 38.1Mm; Standoff Material Multicomp SPC21604

Description
SPACER/STANDOFF ROUND AL 0.25IN X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF ROUND AL 0.25IN X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff Round Al 0.25In X 38.1Mm; Standoff Material Multicomp - 11M2221 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Round Al 0.25In X 38.1Mm; Standoff Material Multicomp
11M2221
Spacer/standoff Round Al 0.25In X 38.1Mm; Standoff Material Multicomp 11M2221
SPACER/STANDOFF ROUND AL 0.25IN X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF ROUND AL 0.25IN X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2221
Product Name Spacer/standoff Round Al 0.25In X 38.1Mm; Standoff Material Multicomp
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers