multicomp PRO Spacer/standoff, Hex, Al 6.35Mm X 6.35Mm; Standoff Material Multicomp SPC21579

Description
SPACER/STANDOFF, HEX, AL 6.35MM X 6.35MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF, HEX, AL 6.35MM X 6.35MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex, Al 6.35Mm X 6.35Mm; Standoff Material Multicomp - 11M2196 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al 6.35Mm X 6.35Mm; Standoff Material Multicomp
11M2196
Spacer/standoff, Hex, Al 6.35Mm X 6.35Mm; Standoff Material Multicomp 11M2196
SPACER/STANDOFF, HEX, AL 6.35MM X 6.35MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL 6.35MM X 6.35MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2196
Product Name Spacer/standoff, Hex, Al 6.35Mm X 6.35Mm; Standoff Material Multicomp
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 134991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-8ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details