multicomp PRO Spacer/standoff, Hex, Al 6.35Mm X 50.8Mm; Standoff Material Multicomp SPC21567

Description
SPACER/STANDOFF, HEX, AL 6.35MM X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Spacing Height:2" RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF, HEX, AL 6.35MM X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Spacing Height:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex, Al 6.35Mm X 50.8Mm; Standoff Material Multicomp - 11M2184 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al 6.35Mm X 50.8Mm; Standoff Material Multicomp
11M2184
Spacer/standoff, Hex, Al 6.35Mm X 50.8Mm; Standoff Material Multicomp 11M2184
SPACER/STANDOFF, HEX, AL 6.35MM X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Spacing Height:2" RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL 6.35MM X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Spacing Height:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2184
Product Name Spacer/standoff, Hex, Al 6.35Mm X 50.8Mm; Standoff Material Multicomp
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2809180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3110 inch (7.9 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-440-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details