multicomp PRO Spacer, Hex, Al 0.25In X 38.1Mm; Spacer Type Multicomp SPC21545

Description
SPACER, HEX, AL 0.25IN X 38.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:38.1mm; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:4.343mm; Hex Body Size:0.171" RoHS Compliant: Yes
Description
SPACER, HEX, AL 0.25IN X 38.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:38.1mm; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:4.343mm; Hex Body Size:0.171" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer, Hex, Al 0.25In X 38.1Mm (part number 11M2162) is a round spacer made from aluminium, conforming to ASTM B211 standards. It features a clear iridite finish as per MIL-C-5541 specifications. The outer diameter is 6.35 mm (0.25 inches) with an inner diameter of 4.343 mm and an overall length of 38.1 mm. This spacer is designed for applications requiring precise spacing and alignment, and it is RoHS compliant, ensuring it meets environmental standards. The hex body size is 0.171 inches, making it suitable for various assembly needs.

Datasheet Summary
Powered by GS/AI

The Spacer, Hex, Al 0.25In X 38.1Mm (part number 11M2162) is a round spacer made from aluminium, conforming to ASTM B211 standards. It features a clear iridite finish as per MIL-C-5541 specifications. The outer diameter is 6.35 mm (0.25 inches) with an inner diameter of 4.343 mm and an overall length of 38.1 mm. This spacer is designed for applications requiring precise spacing and alignment, and it is RoHS compliant, ensuring it meets environmental standards. The hex body size is 0.171 inches, making it suitable for various assembly needs.

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, Al 0.25In X 38.1Mm; Spacer Type Multicomp - 11M2162 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Al 0.25In X 38.1Mm; Spacer Type Multicomp
11M2162
Spacer, Hex, Al 0.25In X 38.1Mm; Spacer Type Multicomp 11M2162
SPACER, HEX, AL 0.25IN X 38.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:38.1mm; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:4.343mm; Hex Body Size:0.171" RoHS Compliant: Yes

SPACER, HEX, AL 0.25IN X 38.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:38.1mm; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:4.343mm; Hex Body Size:0.171" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2162
Product Name Spacer, Hex, Al 0.25In X 38.1Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2346 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Steel Standoffs - BSO-024-30ZI - bisco industries
Specs
Type & Shape Standoff
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
PCB Supports - 1017324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details